EN
  • EN
  • DE

DGD2005S8-13

Part No DGD2005S8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRIDGE 8SO 2.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DGD2005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD2005S8-13-ND, DGD2005S8-13DICT, DGD2005S8-13DITR, DGD2005S8-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868772-DGD2005S8-13
Ultra Librarian 3D Model Ultra Librarian DGD2005S8-13 CAD Model

Description

Introducing the DGD2005S8-13 Gate Driver from Diodes Incorporated

The DGD2005S8-13 is a high-performance gate driver specifically designed to drive N-Channel MOSFETs and IGBTs. This device is a pivotal component from Diodes Incorporated, a leading manufacturer in the semiconductor industry. The DGD2005S8-13 is housed in a compact SO-8 package, making it suitable for space-constrained applications while providing robust features to ensure efficient and reliable operation.

Key Features

  • High Peak Output Current: The DGD2005S8-13 can deliver a peak output current of up to 0.5A, enabling it to drive large capacitive loads with ease, which is essential for high-speed switching applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10V to 20V, providing the versatility needed to accommodate various application requirements.
  • Fast Propagation Delays: With its fast propagation delays and short rise and fall times, the DGD2005S8-13 ensures minimal switching losses, enhancing overall system efficiency.
  • Input Logic Level: The driver is compatible with standard CMOS or LSTTL outputs, making it easy to interface with a variety of control circuits.
  • Under Voltage Lockout (UVLO): The built-in UVLO feature protects the device by ensuring it operates only when the supply voltage is sufficient, thereby safeguarding the MOSFETs or IGBTs being driven.
  • Robust Protection Features: The device includes overcurrent protection and thermal shutdown, further enhancing its reliability and longevity in demanding environments.

Applications

The DGD2005S8-13 is ideal for a broad range of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Supplies
  • Inverters
  • Class-D Audio Amplifiers

With its combination of performance, efficiency, and protection features, the DGD2005S8-13 from Diodes Incorporated is an excellent choice for designers looking to improve their power management systems. Whether you're developing consumer electronics, industrial hardware, or automotive applications, the DGD2005S8-13 provides the driving force behind your power switching solutions.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the DGD2005S8-13 gate driver, please visit the Diodes Incorporated website or contact an authorized distributor. Ensure your designs are powered by the reliability and innovation of Diodes Incorporated.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5824 $55.3840
80+ $1.2984 $103.8720
120+ $1.2578 $150.9360
165+ $1.2172 $200.8380
215+ $1.1767 $252.9905
285+ $1.0549 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess