EN
  • EN
  • DE

NCP303151MNTWG

Part No NCP303151MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE PQFN39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side or Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 39-PowerVFQFN
Case / Package 39-PQFN (5x6)
Family Name NCP303151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , NCP303151MNTWG-ND, 488-NCP303151MNTWGDKR, 488-NCP303151MNTWGCT, 488-NCP303151MNTWGTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886952-NCP303151MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP303151MNTWG CAD Model

Description

ON Semiconductor NCP303151MNTWG Overview

The NCP303151MNTWG is a high-performance, automotive-grade power management integrated circuit (PMIC) designed by ON Semiconductor. This robust device is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient power distribution and control.

At the heart of this IC is a low-dropout (LDO) voltage regulator that offers a fixed output voltage, which is critical for maintaining stable operations in automotive electronics. The NCP303151MNTWG is characterized by its low quiescent current, making it an ideal solution for battery-powered systems where power conservation is paramount. Furthermore, the device features built-in thermal shutdown and current limit protections, safeguarding the system against potential damage due to overheating or overcurrent conditions.

Key Features

  • Automotive grade reliability and performance
  • Low quiescent current for power efficiency
  • Thermal shutdown and current limit for system protection
  • Fixed output voltage for stable power supply

The NCP303151MNTWG is presented in a compact, surface-mount package that is designed to save space on the PCB while still delivering the high thermal performance required in a high-power automotive environment. Its small footprint makes it an excellent choice for space-constrained applications.

This PMIC is versatile and can be used in a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and reliable power source. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, including wide temperature ranges and exposure to vibrations.

Applications

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • In-vehicle electronics

In summary, the ON Semiconductor NCP303151MNTWG is a highly reliable and efficient solution for automotive power management. It delivers the performance, durability, and protection features that automotive manufacturers require for their advanced electronic systems.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess