The IXFA4N100P TRL is a Polar P-Channel MOSFET from IXYS, designed for high voltage and high-speed switching applications. It's part of IXYS's family of power MOSFETs known for their ruggedness and efficiency.
Applications
- High-Voltage Power Supplies
- Solid-State Relays
- DC-DC Converters
- High-Efficiency Switching Regulators
- Motor Control Systems
Features
- Polar P-Channel MOSFET
- Avalanche Rated
- Fast Intrinsic Diode
- Low Input Capacitance
- High Power Dissipation Capability
- RoHS Compliant
Benefits
- High Efficiency: Low on-resistance minimizes conduction losses.
- Robust Performance: Avalanche rating ensures the device can withstand transient voltage spikes.
- Fast Switching: Low input capacitance enables high-frequency operation.
- Simplified Design: Integrated diode simplifies circuit design and reduces component count.
- Reliable Operation: High power dissipation capability ensures stable operation under demanding conditions.
The IXFA4N100P TRL MOSFET features a fast intrinsic diode, which improves the efficiency and performance in switching applications. Its avalanche rating is a crucial feature, providing added protection against voltage transients that can occur in power circuits. This MOSFET is suitable for applications where high voltage, high current, and fast switching speeds are required. The 'TRL' suffix usually denotes tape and reel packaging for automated assembly.
Key Specifications:
- Drain-Source Voltage (Vdss): 1000V
- Continuous Drain Current (Id): Check datasheet for specific values, dependent on temperature and package.
- On-Resistance (Rds(on)): Check datasheet for specific values at specified gate voltage.
- Gate Charge (Qg): Check datasheet for specific values.
- Package Type: Typically available in TO-263 (D2Pak) package