EN
  • EN
  • DE

IXGA30N60C3C1

Part No IXGA30N60C3C1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 60A 220W TO263  /  IGBT PT 600 V 60 A 220 W Surface Mount TO-263AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 150 A
Vce(on) (Max) @ Vge, Ic 3V @ 15V, 20A
Power - Max 220 W
Switching Energy 120µJ (on), 90µJ (off)
Input Type Standard
Gate Charge 38 nC
Td (on/off) @ 25°C 17ns/42ns
Test Condition 300V, 20A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AA
Base Product Number IXGA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1185751-IXGA30N60C3C1
Ultra Librarian 3D Model Ultra Librarian IXGA30N60C3C1 CAD Model

Description

The IXGA30N60C3C1 is a GenX3™ PT IGBT transistor from IXYS, with a voltage collector emitter breakdown (Max) of 600 V and a maximum collector current (Ic) of 60A.

  • Voltage Collector Emitter Breakdown (Max): 600 V
  • Maximum Collector Current (Ic): 60A
  • Maximum Vce(on): 3V @ 15V and 20A
  • Gate Charge: 38 nC
  • Package/Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
  • Product Category: Discrete Semiconductor Products
  • Sub Category: IGBTs
  • Mounting Type: SMD (SMT)
  • Power Dissipation: 220 W
  • Operating Temperature: -55°C to 150°C (TJ)

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess