EN
  • EN
  • DE

IXGH15N120BD1

Part No IXGH15N120BD1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 30A 150W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 30A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 3.2V @ 15V, 15A
Maximum Power Dissipation 150W
Total Switching Energy(Ets) 1.75mJ (off)
Input Type Standard
Gate Charge 69nC
Turn-on and Turn-off delay time 25ns/150ns
Testing Conditions 960V, 15A, 10 Ohm, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049562-IXGH15N120BD1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian IXGH15N120BD1 CAD Model

Description

The IXGH15N120BD1 is an IGBT type transistor manufactured by IXYS.

  • Collector-Emitter Breakdown Voltage (VCEO): 1200V
  • Maximum Collector Current: 30A
  • Maximum Power Dissipation: 150W
  • Pulsed Collector Current: 60A
  • Collector-Emitter Saturation Voltage (Max): 3.2V @ 15V, 15A
  • Turn-On Delay Time: 25ns
  • Turn-Off Delay Time: 150ns
  • Reverse Recovery Time (trr): 40ns
  • Gate Charge: 69nC
  • Package: TO-247AD (IXGH)
  • Temperature Range: -55°C to 150°C
  • Applications: Industrial, Motor Drive & Control, Alternative Energy, Power Management

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess