EN
  • EN
  • DE

IXGH48N60C3D

Part No IXGH48N60C3D
Manufacturer IXYS
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IXYS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826435-IXGH48N60C3D
Ultra Librarian 3D Model Ultra Librarian IXGH48N60C3D CAD Model

Description

The IXGH48N60C3D is a high-speed, high-voltage IGBT (Insulated Gate Bipolar Transistor) from IXYS, specifically designed for demanding power switching applications. It is part of the C3 series known for optimized performance.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Welding Power Supplies
  • Solar Inverters
  • Motor Drives

Features

  • High-Speed Switching
  • Low Saturation Voltage (VCE(sat))
  • Optimized for Hard Switching and High Frequencies
  • Square RBSOA (Reverse Bias Safe Operating Area)
  • Avalanche Rated
  • Short Circuit Withstand Time

Benefits

  • High Efficiency: Low VCE(sat) reduces conduction losses, improving overall efficiency.
  • Fast Switching: Enables higher frequency operation, reducing the size and cost of passive components.
  • Robust Performance: Avalanche rating and short circuit withstand time enhance reliability and prevent damage.
  • Simplified Design: Optimized for hard switching simplifies drive circuit design.
  • Increased Power Density: High current capability allows for smaller and more compact designs.

The IXGH48N60C3D IGBT is optimized for applications requiring high-speed switching and high voltage handling. Its low saturation voltage minimizes conduction losses, leading to improved efficiency. The square RBSOA ensures reliable operation under demanding conditions, while the avalanche rating provides added protection against voltage transients. This IGBT is particularly well-suited for applications where both efficiency and robustness are critical.

Key Specifications:

  • Collector-Emitter Voltage (Vces): 600V
  • Collector Current (Ic): Check datasheet for specific values, dependent on temperature and package.
  • VCE(sat): Check datasheet for specific values at specified collector current and gate voltage.
  • Switching Frequency: Refer to datasheet for application-specific guidelines.
  • Package Type: Typically available in TO-247 package

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess