EN
  • EN
  • DE

IXGT32N170-TRL

Part No IXGT32N170-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1700V 75A 350W TO268  /  IGBT NPT 1700 V 75 A 350 W Surface Mount TO-268AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Package Tape & Reel
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1700 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 3.3V @ 15V, 32A
Power - Max 350 W
Switching Energy 11mJ (off)
Input Type Standard
Gate Charge 155 nC
Td (on/off) @ 25°C 45ns/270ns
Test Condition 1020V, 32A, 2.7Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXGT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names IXGT32N170TRLDKR-ND,IXGT32N170TR-ND,IXGT32N170-TRLCT,IXGT32N170 T&R,IXGT32N170TRLTR,IXGT32N170DKR-ND,IXGT32N170DKR,IXGT32N170TR,IXGT32N170TRLDKR,IXGT32N170 TRL-ND,IXGT32N170-TRLDKR,IXGT32N170 TRL,IXGT32N170TRLCT,IXGT32N170TRLCT-ND,IXGT32N170CT,IXGT32N170CT-ND,IXGT32N170-TRLTR,IXGT32N170TRLTR-ND
Standard Package 400
Win Source Part Number 1209121-IXGT32N170-TRL
Ultra Librarian 3D Model Ultra Librarian IXGT32N170-TRL CAD Model

Description

The IXGT32N170-TRL is an NPT IGBT manufactured by IXYS.

  • Mounting: SMD (SMT)
  • Package: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
  • Collector-Emitter Breakdown Voltage: 1700V
  • Maximum Collector Current: 75A
  • Gate-Source Voltage: 3.3V @ 15V, 32A
  • Gate Charge: 155nC
  • Operating Temperature: -55°C to 150°C (TJ)
  • Category: Discrete Semiconductor Product
  • Packaging: Tape and Reel
  • Standard Package: 400 Devices

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess