EN
  • EN
  • DE

IXXH30N60C3D1

Part No IXXH30N60C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 60A 270W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features IGBT PT Through Hole TO-247 (IXXH)
Manufacturer IXYS
Series GenX3™, XPT™
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 (IXXH)
Family Name IXXH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876152-IXXH30N60C3D1
Ultra Librarian 3D Model Ultra Librarian IXXH30N60C3D1 CAD Model

Description

The IXXH30N60C3D1 is a 600V IGBT from IXYS, now Littelfuse, designed for high-speed switching applications. This IGBT offers a combination of moderate voltage, fast switching speed, and reasonable conduction losses, making it suitable for a variety of power conversion systems. The D1 suffix suggests a co-packaged diode for improved performance in specific applications like half-bridge converters.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding Inverters
  • Induction Heating Systems
  • Solar Inverters
  • Power Factor Correction (PFC) circuits
  • AC Motor Drives

Features:

  • 600V Blocking Voltage
  • High-Speed Switching Capability
  • Low VCE(sat) (Collector-Emitter Saturation Voltage)
  • Co-packaged Diode (D1 version) for fast recovery
  • Optimized for High-Frequency Operation
  • Avalanche Ruggedness

Benefits:

  • Improved efficiency due to low switching and conduction losses
  • Enhanced system reliability due to high voltage capability and avalanche ruggedness
  • Simplified design with integrated diode for freewheeling or snubber applications
  • Reduced EMI (Electromagnetic Interference) due to controlled switching
  • Compact design for high power density applications

Additional Details:

The IXXH30N60C3D1 is commonly available in a TO-247 package. Refer to the datasheet for detailed specifications including maximum ratings, thermal resistance, and switching characteristics. Proper gate drive design is essential to achieve optimal performance. The integrated diode improves reverse recovery characteristics, which are crucial in bridge topologies. It is typically RoHS compliant.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7556 $59.0224
9+ $12.1072 $108.9648
13+ $11.7288 $152.4744
18+ $11.3505 $204.3090
23+ $10.9721 $252.3583
31+ $9.8371 $304.9501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess