Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS
Packaging Reel - TR
Status Active
Number of Channels 2
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 33% @ 1mA
Maximum DC Current Transfer Ratio 1000% @ 1mA
Switching Turn-On and Turn-Off Time 7μs, 20μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 30V
Forward Voltage 1.2V
Continuous forward current- Max 1mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 141041-LDA201STR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDA201STR CAD Model

Description

The IXYS 141041-LDA201STR is a transistor output type isolator with two channels.

  • Package: Reel
  • Mounting Type: SMD (SMT)
  • Forward Voltage: 1.2V
  • Isolation Voltage: 3750Vrms
  • Temperature Range - Operating: -40°C to 85°C
  • Switching Turn-On Time: 7μs
  • Switching Turn-Off Time: 20μs
  • Minimum DC Current Transfer Ratio: 33% @ 1mA
  • Maximum DC Current Transfer Ratio: 1000% @ 1mA
  • Maximum Output Voltage: 30V
  • Continuous Forward Current: 1mA
  • Popularity: Medium

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8SMD
Lowest to $2.8366
ECAD model for HCPL-2530-500E
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for H11AA1SR2VM
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $0.1837
ECAD model for SFH615A-2X009T
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N38-X007
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $0.4232
ECAD model for VOS618A-2T
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.3664
ECAD model for HCPL-814-00AE
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCNW4562-500E
Sharp Microelectronics
OPTOISO 2.5KV 4CH TRANS 16SOIC
Need more? Email Us
ECAD model for PC3Q67QJ000F
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3029 $65.1450
125+ $1.0692 $133.6500
190+ $1.0357 $196.7830
260+ $1.0023 $260.5980
335+ $0.9689 $324.5815
450+ $0.8687 $390.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention