EN
  • EN
  • DE
  • IT

M-984-02P

Part No M-984-02P
Manufacturer IXYS
Catalog Interface - Telecom
Description Special Information Tone Detector | IC TONE DETECTOR MONOLITH 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Status Obsolete
Function Tone Detector
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 15mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1211294-M-984-02P
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M-984-02P CAD Model

Description

The IXYS M-984-02P is a high-quality integrated circuit that is designed for use in a variety of applications.

  • Manufacturer: IXYS
  • Supply Current: 15mA
  • Operating Temperature: -40°C to 85°C
  • Packaging: 14-DIP
  • Supply Voltage: 2.7V to 5.5V

You May Also Be Interested in

Harris Corporation
SLIC, PDSO28 / Telecom IC
Need more? Email Us
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $8.5444
Broadcom Limited
16-PORT 2.5GE MANAGED SWITCH + / Telecom IC
Lowest to $114.9868
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess