EN
  • EN
  • DE

MCD162-16IO1

Part No MCD162-16IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description Thyristor Modules Thyristor/Diode Modules | MOD THYRISTOR/DIODE 1600V Y4-M6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.6kV
Current - On State (It (AV)) (Maximum) 190A
Current - On State (It (RMS)) (Maximum) 300A
Voltage - Gate Trigger (Vgt) (Maximum) 2.5V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 6000A, 6400A
Current - Hold (Ih) (Maximum) 200mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Chassis Mount
Manufacturer Package Y4-M6
Family Part Number MC*162
Manufacturer Pack Quantity 6
MSL Level Not Applicable
Win Source Part Number 1220594-MCD162-16IO1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCD162-16IO1 CAD Model

Description

The IXYS MCD162-16IO1 is a series connection SCR/diode with an off state voltage of 1.6kV and a non-repetitive surge current of 6000A/6400A.

  • Configuration: One SCR and one diode
  • Current: 300A
  • Gate Trigger Voltage: 2.5V
  • Maximum Gate Trigger Current: 150mA
  • Maximum Holding Current: 200mA
  • Maximum On-State Current: 190A
  • Package: Y4-M6
  • Mounting: Chassis
  • Operating Temperature Range: -40°C to 125°C
  • Supply and Demand: Limited

You May Also Be Interested in

IXYS
SCR MODULE 2.2KV 180A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 40A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.4KV 40A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Lowest to $35.0951
IXYS
MOD THYRISTOR/DIO 1200V TO-240AA
Lowest to $32.3770
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $55.8734
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Need more? Email Us
Sensata-Crydom
SCR Module 600 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2810 $63.2810
2+ $51.9229 $103.8458
3+ $50.3003 $150.9009
5+ $48.6777 $243.3885
6+ $47.0551 $282.3306
8+ $42.1874 $337.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess