EN
  • EN
  • DE

PLA140ES

Part No PLA140ES
Manufacturer IXYS
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085450-PLA140ES
Categories OEM Parts(O-R)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLA140ES CAD Model

Description

The PLA140ES is a 1-Form-A Solid State Relay (SSR) from IXYS Integrated Circuits Division, designed for a wide range of applications requiring reliable and isolated switching. This optically isolated MOSFET relay offers superior performance compared to traditional electromechanical relays, particularly in terms of lifespan, switching speed, and immunity to shock and vibration.

Applications:

  • Industrial Control Systems: Used for switching various loads in automated machinery, process control equipment, and robotic systems.
  • Instrumentation: Provides isolated switching for sensitive measurement and control circuits.
  • Medical Equipment: Employed in medical devices requiring high reliability and patient isolation.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.
  • Telecommunications: Provides switching functions in telecom infrastructure and equipment.
  • Aerospace: Found in aerospace systems, particularly in isolated switching applications.

Features:

  • 1-Form-A Configuration: Single-pole, normally open (SPST-NO) configuration.
  • Optically Isolated: Provides galvanic isolation between the control and load circuits.
  • Low On-Resistance (RDS(on)): Minimizes voltage drop and power dissipation across the relay.
  • High Load Voltage: Capable of switching high DC or AC voltages.
  • High Switching Speed: Faster switching compared to electromechanical relays.
  • Long Lifespan: Offers significantly longer lifespan compared to electromechanical relays due to the absence of mechanical contacts.
  • Surface Mount Package: Suitable for automated assembly processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in increased reliability and reduced maintenance.
  • Enhanced Performance: High switching speed and low on-resistance improve system performance.
  • Improved Isolation: Optical isolation provides superior protection against voltage transients and noise.
  • Reduced Size and Weight: Smaller and lighter than equivalent electromechanical relays.
  • Lower Power Consumption: Requires less control power compared to electromechanical relays.
  • Extended Lifespan: Solid-state construction provides a significantly longer operational life.

Additional Details:

The PLA140ES typically features a load voltage rating of up to 400V and a continuous load current of up to 140mA. The control voltage is typically in the range of 3V to 32V DC. The isolation voltage is typically rated at 3750Vrms. It is designed to be reflow solder compatible.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Pericom
Lowest to $3.9178
Ericsson
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qualcomm
Lowest to $3.2640
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess