EN
  • EN
  • DE

T7757-1

Part No T7757-1
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 352831-T7757-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7757-1 CAD Model

Description

The T7757-1 is a thyristor manufactured by IXYS. Thyristors are semiconductor devices that act as switches, controlling high-power electrical circuits. They are a type of silicon-controlled rectifier (SCR) and are known for their ability to handle large currents and voltages, making them suitable for various industrial applications.

Applications

  • Motor speed control: Used in controlling the speed of AC and DC motors, especially in industrial machinery.
  • Light dimming: Used in lighting circuits to adjust the brightness of lamps.
  • Voltage regulation: Employed in voltage regulators to maintain a stable output voltage despite fluctuations in input voltage or load current.
  • Welding equipment: Used in the power supplies of welding machines to control the welding current.
  • Induction heating: Found in induction heating systems to generate high-frequency alternating current for heating metals.

Features

  • High voltage and current handling capability: Designed to withstand high voltages and currents, making it suitable for demanding applications.
  • Fast switching speed: Offers rapid switching characteristics, allowing for efficient operation in high-frequency circuits.
  • Gate turn-on capability: Can be turned on by applying a small current to the gate terminal.
  • Low on-state voltage drop: Minimizes power dissipation during conduction, improving overall efficiency.
  • Robust construction: Built to withstand harsh environmental conditions and provide reliable performance.

Benefits

  • Efficient power control: Enables precise and efficient control of electrical power in various applications.
  • Increased system reliability: Provides reliable switching performance, contributing to the overall reliability of the system.
  • Reduced energy consumption: Minimizes power losses, leading to reduced energy consumption and cost savings.
  • Improved system performance: Enhances the performance of electrical systems by providing accurate and responsive control.
  • Long service life: Designed for long-term reliability and durability, reducing the need for frequent replacements.

Additional Details

Specific details such as voltage and current ratings, gate trigger current, and other technical specifications will vary depending on the exact model and datasheet provided by IXYS. It is imperative to consult the official IXYS datasheet for the T7757-1 to obtain accurate and up-to-date specifications before using the thyristor in any application.

Thyristors like the T7757-1 are fundamental components in power electronics, playing a crucial role in controlling and managing electrical energy in numerous industrial and commercial applications. Their robust performance and reliable switching capabilities make them an essential choice for engineers and designers working with high-power circuits.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess