EN
  • EN
  • DE

MMBD3906LT1G

Part No MMBD3906LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 235053-MMBD3906LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD3906LT1G CAD Model

Description

ON Semiconductor MMBD3906LT1G Bipolar Transistor

The MMBD3906LT1G is a high-performance bipolar transistor from ON Semiconductor, designed to offer efficient switching and amplification capabilities for a wide range of electronic applications. This product stands out for its robustness and versatility, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

Key Features

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Configuration: Dual
  • Package: SOT-23 (TO-236AB) surface-mount package
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector-Base Voltage (Vcbo): 40V
  • Emitter-Base Voltage (Vebo): 5V
  • Collector Current (Ic): 200mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 100 to 300 at 10mA, 1V
  • Transition Frequency (fT): 100MHz (minimum)

Applications

The MMBD3906LT1G is suitable for various applications, including, but not limited to:

  • Signal processing
  • Power management
  • Amplification stages
  • Switching circuits
  • Linear amplification and switching

Performance and Quality

ON Semiconductor's MMBD3906LT1G is designed for optimal performance in demanding environments. It offers low saturation voltage and high gain, which are essential for efficient operation. The device is also characterized by its low leakage current and high breakdown voltage, providing reliable operation even under stressful conditions.

The SOT-23 package is compact and suitable for automated assembly processes, making it a convenient choice for mass production. Additionally, the MMBD3906LT1G is RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

Conclusion

Overall, the MMBD3906LT1G from ON Semiconductor is a highly reliable and efficient solution for designers looking to implement a PNP bipolar junction transistor in their circuits. Its combination of low power consumption, high-speed switching, and robust packaging make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.4246

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess