EN
  • EN
  • DE

MAX771ESA+

Part No MAX771ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Regulator Positive Output Step-Up - DC-DC Controller IC 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 3V ~ 16.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882418-MAX771ESA+
Ultra Librarian 3D Model Ultra Librarian MAX771ESA+ CAD Model

Description

Maxim Integrated MAX771ESA+ Boost Converter

The Maxim Integrated MAX771ESA+ is a high-efficiency, voltage-mode, step-up DC-DC converter that is designed to deliver a stable and precise output voltage from a lower voltage input. This component is ideal for battery-powered applications where extending the battery life is crucial, as well as for powering devices that require a higher voltage supply than what the battery can offer.

The MAX771ESA+ operates over a wide input voltage range from 2V to 16.5V, making it versatile for various power sources including single-cell to multi-cell batteries, or even regulated power supplies. It can provide an adjustable output voltage up to 28V, which can be set with external resistors. This flexibility allows the MAX771ESA+ to be used in a broad range of applications from portable electronics to industrial systems.

One of the key features of the MAX771ESA+ is its high efficiency, which can go up to 94%. This is achieved through the use of an internal 0.2 Ohm N-channel MOSFET switch. The device also includes a frequency compensation circuit which simplifies the design and reduces external component count. Furthermore, it offers a low quiescent current of only 110µA, which helps in minimizing the standby power consumption.

The MAX771ESA+ is equipped with several protective features that ensure the safety and reliability of the system it is integrated into. These include thermal shutdown, frequency foldback, and a current limit. Additionally, it comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Whether you're developing a handheld device, a portable medical instrument, or any other application that requires a compact and efficient power boost solution, the MAX771ESA+ from Maxim Integrated is a solid choice that combines performance with ease of use.

For designers and engineers looking for a reliable voltage boost solution, the Maxim Integrated MAX771ESA+ offers the perfect balance of efficiency, versatility, and protection, ensuring a high-quality power supply for your application.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess