The SR36 T/R is a Schottky Barrier Rectifier manufactured by Panjit. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speeds, making them suitable for applications where efficiency and rapid response are critical. The SR36 T/R is designed to handle a specific forward current and voltage, making it a reliable component in various electronic circuits.
Applications
- Switching power supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
- Freewheeling diodes: Protects inductive loads from voltage spikes when the current is switched off.
- DC-DC converters: Enhances the efficiency of converting one DC voltage level to another.
- Polarity protection: Prevents damage from reversed polarity connections.
Features
- Low forward voltage drop: Minimizes power loss and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- High surge current capability: Can withstand momentary high current surges.
- Low reverse leakage current: Reduces power loss at high temperatures.
- RoHS compliant: Environmentally friendly due to the absence of hazardous substances.
Benefits
- Improved efficiency: Reduces power consumption and heat generation in electronic devices.
- Enhanced reliability: Provides stable performance even under demanding conditions.
- Compact design: Allows for smaller and more efficient power supply designs.
- Reduced system cost: Low forward voltage drop minimizes the need for extensive cooling systems.
Additional Details
The SR36 T/R typically comes in a DO-201AD package. It is designed to operate within a specified temperature range, ensuring reliable performance in various environments. The maximum average forward current is typically around 3A, and the peak reverse voltage is around 60V. The forward voltage drop is usually less than 0.7V at the rated current. The exact specifications may vary depending on the specific datasheet version. Consult the official datasheet for precise electrical characteristics, thermal resistance, and other relevant parameters.
This rectifier is commonly used in applications where high efficiency and fast switching are required, such as in solar power systems, LED lighting, and portable electronic devices. Its robust design and compliance with industry standards make it a dependable choice for power management applications.