EN
  • EN
  • DE

DC1RS19JA7R550

Part No DC1RS19JA7R550
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN HDMI A 19 POS R/A  /  HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DC1
Package Tape & Reel
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Temperature Range - Operating -20°C ~ 85°C
Number of Ports 1
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number DC1RS19J
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Other Names 670-DC1RS19JA7R550DKR,670-DC1RS19JA7R550CT,670-DC1RS19JA7R550TR
Standard Package 550
Win Source Part Number 1055243-DC1RS19JA7R550
Ultra Librarian 3D Model Ultra Librarian DC1RS19JA7R550 CAD Model

Description

The JAE Electronics 1055243-DC1RS19JA7R550 is a surface mount, right angle, and through-hole connector with 19 contacts.

  • Connector Type: HDMI
  • Contact Finish: Gold
  • Shielded: Yes
  • Features: Board Guide
  • Soldering: Tape and Reel
  • Mounting Feature: Horizontal
  • Standard Package: 550
  • MSL Level: Not Applicable
  • ECCN: EAR99

You May Also Be Interested in

Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495
Amphenol Commercial Products
MHDR-A111-M0 Amphenol Commercial Products HDMI, Displayport & DVI Connectors RUGGED HDMI datasheet, inventory, & pricing.
Lowest to $23.2836
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess