Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr JAE Electronics
Series DC2
Package Tape & Reel
Connector Type HDMI - Mini
Number of Contacts 19
Gender Receptacle
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Temperature Range - Operating -20°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.5A per Contact
Mating Cycles 5000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number DC2R019J
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 670-2860-2,670-2860-1,670-2860-6
Standard Package 1,700
Win Source Part Number 1055246-DC2R019JA7R1700
Ultra Librarian 3D Model Ultra Librarian DC2R019JA7R1700 CAD Model

Description

The JAE Electronics DC2R019J series is a 19-position HDMI-mini connector with solder termination and gold contact finish.

  • Part Number: 1055246-DC2R019JA7R1700
  • Packaging: Tape and Reel
  • Pieces per Package: 1700
  • Shielding: Unshielded
  • Material Flammability Rating: UL94 V-0
  • Number of Ports: 1
  • Mounting Feature: Horizontal
  • Mating Cycle: 5000
  • Mounting: Surface mount with right angle or through hole
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4040
  • Alternative Parts: 7-188275-4, 3-640442-5, 1954097-1, 90059-0007, and 105017-0001

You May Also Be Interested in

TE Connectivity
CONN RCPT HDMI 19POS PNL MNT R/A / HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for 1903015-1
Hirose Electric Co Ltd
CONN RCPT USB2.0 MINI B SMD R/A / USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Lowest to $1.3296
ECAD model for UX60-MB-5ST(70)
Molex, LLC
Lowest to $14.2115
ECAD model for 47659-1002
Samtec Inc.
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Lowest to $4.3563
ECAD model for HDMR-19-01-F-SM
JAE Electronics
CONN RCP USB3.1 TYPEC 24P SMD RA / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Lowest to $2.1125
ECAD model for DX07S024XJ1R1100
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
ECAD model for DCP-USBAT-USBB
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us
ECAD model for 2819
JAE Electronics
CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $1.6134
ECAD model for DX07B024XJ1R1300
Hirose Electric Co Ltd
CONN RCPT USB3.1 TYPE C SMT VERT / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole
Lowest to $3.8997
ECAD model for CX80B1-24P

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7155 $50.0850
175+ $0.5871 $102.7425
265+ $0.5687 $150.7055
365+ $0.5504 $200.8960
470+ $0.5321 $250.0870
630+ $0.4770 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,479 pieces
MOQ: 70 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention