EN
  • EN
  • DE

HDMR-19-01-F-SM

Part No HDMR-19-01-F-SM
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Samtec Inc.
Series -
Package Bulk
Product Status Active
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Specifications -
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Ingress Protection -
Temperature Range - Operating -25°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1.3A per Contact
Voltage - Rated 40VAC
Mating Cycles 100
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Brass
Material Flammability Rating -
Insulation Color -
Base Product Number HDMR-19
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1356803-HDMR-19-01-F-SM
Ultra Librarian 3D Model Ultra Librarian HDMR-19-01-F-SM CAD Model

Description

The Samtec Inc. HDMI Connector Assembly is a surface mount, right angle connector with a voltage rating of 40VAC.

  • Voltage Rating: 40VAC
  • Current Rating per Contact: 1.3A
  • Shielding: Shielded
  • Connector Type: HDMI
  • Termination: Solder
  • Mounting Feature: Horizontal
  • Gender: Receptacle
  • Number of Contacts: 19
  • Number of Ports: 1
  • Shell/Shielding Material: Brass
  • Operating Temperature: -25°C ~ 85°C
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Molex, LLC
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.7334
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.2919
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3759 $52.5108
28+ $3.5905 $100.5340
44+ $3.4783 $153.0452
60+ $3.3661 $201.9660
77+ $3.2539 $250.5503
103+ $2.9173 $300.4819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess