EN
  • EN
  • DE

DD2B040HA2R500

Part No DD2B040HA2R500
Manufacturer JAE Electronics
Catalog Pluggable Connectors
Description CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr JAE Electronics
Series DD2
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 40
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number DD2B040H
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 868279-DD2B040HA2R500
Ultra Librarian 3D Model Ultra Librarian DD2B040HA2R500 CAD Model

Description

The DD2B040HA2R500 is a multi-purpose pluggable connector assembly from JAE Electronics.

  • Termination: Solder
  • Contact Finish: Gold with flash thickness
  • Connector Style: Plug
  • Mounting Type: Surface Mount, Right Angle
  • Standard Package: 500 pcs
  • Series: DD2
  • Positions: 40
  • Category: Connectors and Interconnects
  • Status: Active
  • California Prop 65 Warning: Compliant
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8536.69.4040

You May Also Be Interested in

Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Lowest to $5.7048
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Molex, LLC
CONN NANO-PITCH I/O RCPT 42P SMD
Need more? Email Us
TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1665 $61.6650
23+ $5.0597 $116.3731
36+ $4.9016 $176.4576
49+ $4.7435 $232.4315
63+ $4.5854 $288.8802
85+ $4.1110 $349.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess