EN
  • EN
  • DE

JN1-22-20P-R-PKG100

Part No JN1-22-20P-R-PKG100
Manufacturer JAE Electronics
Catalog Circular Connectors - Contacts
Description CONTACT PIN 20-21AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Pin
Contact Size 22
Wire Gauge or Range - AWG 20-21 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Termination Finish Tin
Features Insulation Support
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1620740-JN1-22-20P-R-PKG100
Ultra Librarian 3D Model Ultra Librarian JN1-22-20P-R-PKG100 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT SOCKET 10AWG CRIMP GOLD
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Amphenol
COAX 75OHMS - PIN - SIZE8
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 14-16AWG CRIMP GOLD
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10-12AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 20-24AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 14-18AWG CRIMP 1=100
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess