EN
  • EN
  • DE

JN1-22-22P-PKG100

Part No JN1-22-22P-PKG100
Manufacturer JAE Electronics
Catalog Circular Connectors - Contacts
Description CONTACT PIN 21-25AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Pin
Contact Size 22
Wire Gauge or Range - AWG 21-25 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Termination Finish Nickel
Features Insulation Support
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1621409-JN1-22-22P-PKG100
Ultra Librarian 3D Model Ultra Librarian JN1-22-22P-PKG100 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Aerospace Operations
SOCK CONT
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 16AWG SLDR CUP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 14-16AWG CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Amphenol Aerospace Operations
SOCKET CON
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP SILVER
Need more? Email Us
Amphenol Aerospace Operations
CONTACT SOCKET 26AWG CRIMP GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess