EN
  • EN
  • DE

KX15-70K3DE

Part No KX15-70K3DE
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN PLUG 0.8MM 70POS SMD GOLD / Conn Board to Board PL 70 POS 0.8mm Solder ST SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Series KX15
Packaging Tray
Connector Type Plug, Center Strip Contacts
Number of Positions 70
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Mated Stacking Heights 5mm, 8mm, 11mm, 14mm, 17mm
Height Above Board 0.187" (4.75mm)
Win Source Part Number 778099-KX15-70K3DE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name KX15
Introduction Date May 06, 2003
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KX15-70K3DE CAD Model

Description

The JAE Electronics 778099-KX15-70K3DE is a plug connector with center strip contacts and gold contact finish.

  • Series: KX15
  • Mounting: Surface Mount
  • Pitch: 0.031" (0.80mm)
  • Features: Board Guide and Solder Retention
  • Contact Finish Thickness: 3.9μin (0.10μm)
  • Height Above Board: 0.187" (4.75mm)

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1634 $51.9216
57+ $1.7751 $101.1807
88+ $1.7197 $151.3336
121+ $1.6642 $201.3682
156+ $1.6087 $250.9572
209+ $1.4423 $301.4407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess