EN
  • EN
  • DE

B0540WS SF

Part No B0540WS SF
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818341-B0540WS SF
Ultra Librarian 3D Model Ultra Librarian B0540WS SF CAD Model

Description

The B0540WS SF is a Schottky Barrier Rectifier manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). Schottky rectifiers are known for their fast switching speed and low forward voltage drop, making them suitable for high-frequency applications where efficiency is crucial. This particular model is designed for surface mounting and offers a compact footprint.

Applications

  • DC-DC converters: Used to rectify the output voltage in DC-DC converters.
  • Reverse polarity protection: Protects circuits from damage due to reversed polarity connections.
  • Switching power supplies: Found in the output rectification stage of switching power supplies.
  • Freewheeling diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • Solar panel junction boxes: Used for bypass protection in solar panel applications.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • Fast switching speed: Enables operation at high frequencies.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Improved efficiency: The low forward voltage drop reduces power dissipation, leading to improved energy efficiency.
  • Enhanced circuit protection: The high surge current capability protects the circuit from overcurrent events.
  • Faster switching speeds: The fast switching speed allows for higher frequency operation, resulting in smaller component sizes and improved performance.
  • Compact design: The surface mount package allows for a compact and space-saving design.
  • Environmentally friendly: The RoHS compliance ensures that the product is environmentally safe.

Additional Details

The B0540WS SF typically has a forward voltage drop of around 0.5V at its rated current. It is designed to operate at a maximum repetitive reverse voltage of 40V. The operating temperature range is generally between -55°C and +150°C. The specific package is likely an SMB or similar surface mount package. The exact datasheet should be consulted for precise specifications and mounting recommendations. This rectifier is commonly used in various consumer electronics, industrial applications, and automotive systems.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0240 $50.0400
5,080+ $0.0197 $100.0760
7,855+ $0.0191 $150.0305
10,815+ $0.0185 $200.0775
13,970+ $0.0179 $250.0630
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess