EN
  • EN
  • DE

CJ13-240000810B20

Part No CJ13-240000810B20
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Crystals
Description Crystal 24MHz ±10ppm 8pF SMD3225-4P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD3225-4P
Frequency Stability ±20ppm
Load Capacitance 8pF
Normal temperature Frequency Tolerance ±10ppm
Frequency 24MHz
Ultra Librarian 3D Model Ultra Librarian CJ13-240000810B20 CAD Model

You May Also Be Interested in

Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
TXC CORPORATION
CRYSTAL 50.0000MHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146
Interquip Electronics
Crystal 24.000MHz 12PF SMCE-3225 Series
Need more? Email Us
TXC CORPORATION
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $2.0354
Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1101 $50.0955
1,110+ $0.0903 $100.2330
1,715+ $0.0875 $150.0625
2,365+ $0.0847 $200.3155
3,055+ $0.0819 $250.2045
4,090+ $0.0734 $300.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 955 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess