EN
  • EN
  • DE

ESD15VAE1

Part No ESD15VAE1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Uni-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1172611-ESD15VAE1
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD15VAE1 CAD Model

Description

The ESD15VAE1, manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET), is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is characterized by its fast response time, low clamping voltage, and high ESD immunity, making it suitable for safeguarding data lines, I/O ports, and other vulnerable circuits.

Applications:

  • Data Lines
  • I/O Ports
  • USB Interfaces
  • HDMI Interfaces
  • Ethernet Interfaces

Features:

  • Transient Voltage Suppressor (TVS) Diode: Protects against ESD and transient voltage events.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Clamping Voltage: Minimizes stress on protected components.
  • High ESD Immunity: Withstands high levels of electrostatic discharge.
  • Small Package Size: Allows for placement close to protected components.
  • Unidirectional Protection: Provides protection against positive transient voltages.

Benefits:

  • Enhanced Protection: Safeguards sensitive electronic components from damage.
  • Improved Reliability: Extends the lifespan of electronic devices.
  • Reduced Downtime: Prevents failures caused by ESD and transient voltage events.
  • Minimized Signal Degradation: Low capacitance ensures minimal impact on signal integrity.
  • Easy Implementation: Small package size simplifies circuit layout and assembly.
  • Cost-Effective Solution: Provides a reliable protection solution at a competitive price.

Additional Details:

The ESD15VAE1 TVS diode is designed to provide robust protection against ESD and other transient voltage events. The fast response time ensures that transient voltages are quickly clamped to safe levels, preventing damage to protected components. The low clamping voltage minimizes the stress on these components, further enhancing their reliability.

The small package size allows for placement close to protected components, minimizing the effects of parasitic inductance and improving protection effectiveness. The unidirectional protection is suitable for applications where transient voltages are primarily positive. The specific technical specifications include details on the reverse standoff voltage, the clamping voltage, and the peak pulse current capability. It is designed to meet the rigorous requirements of various electronic applications, delivering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess