EN
  • EN
  • DE

CGA0402X5R475M250GT

Part No CGA0402X5R475M250GT
Manufacturer Jiangsu Holy RAM Electronics Technology Co., Ltd.
Catalog Ceramic Capacitors
Description 4.7uF ±20% 25V Ceramic Capacitor X5R 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0402
Capacitance 4.7uF
Temperature Coefficient X5R
Tolerance ±20%
Voltage Rating 25V
Ultra Librarian 3D Model Ultra Librarian CGA0402X5R475M250GT CAD Model

Description

Product Overview

The 015AZ4.3-Y stands out for its superior performance and exceptional durability. Ideal for demanding applications, it provides the perfect balance of efficiency and reliability.

Features and Benefits

  • Superior Performance: Delivers high operational output with minimal energy wastage.
  • Robust Design: Ensures long-term durability in even the toughest environments.
  • Versatile Application: Flexible design accommodates a wide range of uses.

Applications

  • Renewable Energy Systems
  • Industrial Automation
  • Medical Equipment
  • Smart Home Devices

Additional Details

Manufactured to precise specifications, the 015AZ4.3-Y component supports dynamic and high-performing systems. Its versatility and robust construction lend to its use in cutting-edge technology applications, promoting innovation.

You May Also Be Interested in

Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 10V X5R 0402
Lowest to $0.0266
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0235 $50.0550
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess