EN
  • EN
  • DE

MBR2045F

Part No MBR2045F
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Win Source Part Number 1216048-MBR2045F
Manufacturer Homepage www.hwdz.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR2045F CAD Model

Description

The MBR2045F is a Schottky barrier rectifier designed and manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. It is primarily used for applications requiring efficient rectification, fast switching speeds, and low forward voltage drop. This diode is often employed in power supplies, inverters, and other power electronic circuits to improve efficiency and reduce power loss.

Applications

  • Switching power supplies
  • Freewheeling diodes in converters
  • Reverse polarity protection
  • High-frequency inverters
  • DC-DC converters

Features

  • High surge current capability
  • Low forward voltage drop
  • High switching speed
  • High reliability
  • Low power loss
  • RoHS compliant

Benefits

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation and heat generation
  • Improved system reliability due to high surge current capability
  • Enhanced switching performance in high-frequency applications
  • Compact design due to small package size

Additional Details

The MBR2045F features a maximum repetitive peak reverse voltage (VRRM) of 45V and a forward current (IF) of 20A. Its low forward voltage drop minimizes power losses during conduction, contributing to higher overall efficiency in power electronic circuits. The fast switching speed ensures that the diode can quickly transition between conducting and blocking states, which is crucial in high-frequency applications. The high surge current capability provides robust protection against transient voltage spikes and overload conditions.

This Schottky barrier rectifier is available in a compact TO-220F package, facilitating easy integration into various circuit designs. Its low power loss and high efficiency make it an ideal choice for applications where energy conservation and thermal management are critical. The MBR2045F's combination of performance characteristics and reliability makes it a valuable component in power supply design and related fields.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1291 $50.3490
945+ $0.1060 $100.1700
1,465+ $0.1027 $150.4555
2,015+ $0.0994 $200.2910
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess