EN
  • EN
  • DE

JMF601-BGBA1B

Part No JMF601-BGBA1B
Manufacturer JMicron
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JMicron
Win Source Part Number 66183-JMF601-BGBA1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JMF601-BGBA1B CAD Model

Description

The JMicron JMF601-BGBA1B is an integrated circuit that belongs to the category of PMIC - Voltage Regulators.

  • Product Type: Voltage detector
  • Output: push-pull, totem pole
  • Reset Function: active low
  • Voltage Monitored: one
  • Voltage Threshold: 2.9V
  • Package: tape and reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2.5V to 10V

You May Also Be Interested in

Intersil
Need more? Email Us
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $11.4253
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Omron
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess