EN
  • EN
  • DE

2450AD46A5400E

Part No 2450AD46A5400E
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description DUALBAND ANT 2.4/5.5GHZ WIFI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency Group UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band) 2.4GHz, 5.4GHz
Frequency Range 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz
Antenna Type Chip
Number of Bands 2
Return Loss -8.5dB
Gain 1dBi, -1.5dBi
Maximum Power Dissipation 3W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.047" (1.20mm)
Applications Wi-Fi
Win Source Part Number 130000-2450AD46A5400E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian 2450AD46A5400E CAD Model

Description

Product Overview: 2450AD46A5400E

The 2450AD46A5400E component delivers reliable performance tailored for diverse electronic circuits and systems.

Applications:

  • Embedded systems
  • Digital signal processing
  • Wearable technology
  • Networking devices

Features and Benefits:

  • Optimized for low power consumption
  • Compact form factor
  • High impedance control
  • Strong signal integrity

The 2450AD46A5400E is perfect for developers who prioritize efficiency and miniaturization in their electronic configurations.

You May Also Be Interested in

TE Connectivity
RF ANT 2.4GHZ WHIP STR CAB PAN
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4457 $51.2555
275+ $0.3658 $100.5950
425+ $0.3543 $150.5775
585+ $0.3429 $200.5965
755+ $0.3315 $250.2825
1,010+ $0.2972 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess