EN
  • EN
  • DE
  • IT

L-07C7N5JV6T

Part No L-07C7N5JV6T
Manufacturer Johanson Technology Inc.
Catalog Fixed Inductors
Description FIXED IND 7.5NH 250MA 400 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson Technology Inc.
Packaging Reel
Type Multilayer
Material - Core Ceramic
Inductance 7.5nH
Tolerance ±5%
Current Rating (Amps) 250mA
Shielding Unshielded
DC Resistance (DCR) 400mOhm Max
Q at Freq 8 at 100MHz
Frequency - Self Resonant 4.6GHz
Temperature Range - Operating -40°C ~ 100°C
Inductance Frequency - Test 100MHz
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800770-L-07C7N5JV6T
Ultra Librarian 3D Model Ultra Librarian L-07C7N5JV6T CAD Model

Description

The L-07C7N5JV6T electronic component is a product of Johanson Technology Inc.

  • Type: Multilayer
  • Inductance: 7.5nH
  • Tolerance: ±5%
  • Core Material: Ceramic
  • Self-Resonant Frequency: 4.6GHz
  • Shielding: Shielded
  • DC Resistance (DCR): 400mOhm Max
  • Package: 0402
  • Operating Temperature Range: -40°C to 100°C
  • Manufacturer Pack Quantity: 10,000
  • Q at Freq: 8 @ 100MHz
  • Current Rating (Amps): 250mA

You May Also Be Interested in

Eaton Bussmann
FIXED IND 1.5UH 23A 3.16MOHM SMD
Lowest to $2.2401
Eaton Bussmann
FIXED IND 180NH 65A 0.29MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
Laird-Signal Integrity Products
FIXED IND 100UH 450MA 1.495 OHM
Need more? Email Us
TDK Corporation
FIXED IND 1.2NH 1.2A 30 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283
Vishay
FIXED IND 4.7UH 18A 9.32MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 4.7UH 650MA 130MOHM SM
Lowest to $0.0922
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0256 $64.7680
6,135+ $0.0212 $130.0620
9,495+ $0.0204 $193.6980
13,075+ $0.0198 $258.8850
16,895+ $0.0192 $324.3840
22,560+ $0.0172 $388.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,900 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess