EN
  • EN
  • DE

02ZR-3H-P

Part No 02ZR-3H-P
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN RCPT 2POS IDC 30AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsFree Hanging, Panel Mount
Manufacturer JST Sales America Inc.
Series ZR
Packaging Bulk
Part Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 2
Pitch 0.059" (1.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 30 AWG
Features Closed End
Contact Finish Tin
Color Natural
Base Product Number 02ZR
Ultra Librarian 3D Model Ultra Librarian 02ZR-3H-P CAD Model

You May Also Be Interested in

Omron
CONN RCPT 14POS IDC 28AWG GOLD
Need more? Email Us
3M
CONN PLUG 10P IDC 26-28AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG OPER 26POS 0.3MM INLIN
Lowest to $0.9545
Hirose Electric Co Ltd
CONN RCPT 28POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
IN-LINE RECP
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 12POS SOLDER GOLD
Lowest to $8.0454
Hirose Electric Co Ltd
CONN SOCKET 5POS IDC 24AWG TIN
Need more? Email Us
Omron
CONN RCPT 16POS IDC 24AWG GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 3POS IDC 26-30AWG TIN
Lowest to $1.7168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess