EN
  • EN
  • DE

08FMN-BMTTN-A-TF(LF)(SN)

Part No 08FMN-BMTTN-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 8POS 1.00MM SMD / 8 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Flat Flex Type FFC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Base Product Number 08FMN-BM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 08FMNBMTTNATFLFSN,455-1926-6,455-1926-1,455-1926-2
Standard Package 1,000
Win Source Part Number 1009736-08FMN-BMTTN-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 08FMN-BMTTN-A-TF(LF)(SN) CAD Model

Description

The JST Sales America Inc. 1009736-08FMN-BMTTN-A-TF(LF)(SN) is an 8-position FFC/FPC connector with low insertion force feature.

  • Contact Type: vertical-1 sided
  • Cable End Type: designed for straight cable end type
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Height above board: 0.201" (5.10mm)
  • FFC/FCB Thickness: 0.30mm
  • Connector Material: made of polyamide (PA6T), Nylon 6T
  • Housing Color: black
  • Suitability: suitable for use in applications where a reliable and secure connection is required
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

Molex, LLC
52610-1472 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 14Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.5525
Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
AVX Corporation
046232130103800+ KYOCERA AVX FFC & FPC Connectors FPC 1.0MM 30POS datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6443 $57.9870
220+ $0.5287 $116.3140
340+ $0.5121 $174.1140
470+ $0.4956 $232.9320
605+ $0.4791 $289.8555
810+ $0.4296 $347.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess