EN
  • EN
  • DE

12FLZT-SM1-TF(LF)(SN)

Part No 12FLZT-SM1-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings FLZT CONNECTOR SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Category Headers & Wire Housings
Product Connectors
Type Flat Cable
Number of Positions 12 Position
Pitch 0.5 mm (0.02 in)
Mounting Style PCB Mount
Termination Style Solder Pin
Mounting Angle Straight
Contact Plating Tin
Application Board-to-Cable
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Ultra Librarian 3D Model Ultra Librarian 12FLZT-SM1-TF(LF)(SN) CAD Model

Description

This is a vertical connector for 0.5 mm pitch FPC. The solder tails are arranged in a staggered pattern. Both normal and reverse types are available.

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings Female Terminal Reel of 9000
Lowest to $0.0172
Molex, LLC
Headers & Wire Housings VERTICAL HDR SMT 4P
Lowest to $0.1188
Molex, LLC
Headers & Wire Housings PicoBlade 1.25 SMT ST PKG 8P
Lowest to $0.1456
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings 2MM SR VERT 2P HDR
Need more? Email Us
Molex, LLC
Headers & Wire Housings 2.5 W/B REC HSG 2.5 W/B REC HSG
Lowest to $0.0982
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
Molex, LLC
Headers & Wire Housings 4 CKT R/A HEADER
Lowest to $0.6913
Molex, LLC
Headers & Wire Housings HSG 4P W/RAMP/RIBS
Lowest to $0.1895

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess