EN
  • EN
  • DE

20022WS-06(P)

Part No 20022WS-06(P)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814991-20022WS-06(P)
Ultra Librarian 3D Model Ultra Librarian 20022WS-06(P) CAD Model

Description

The 20022WS-06(P) is a crimp-style receptacle housing manufactured by JST Sales America Inc. It is part of their WS series of wire-to-board connectors, designed for secure and reliable electrical connections in a variety of applications. This housing is crucial for creating a robust and organized connection point for wires terminating onto a circuit board.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Office automation equipment
  • Medical devices
  • Automotive electronics

Features:

  • Crimp-style termination: Provides a secure and gas-tight connection between the wire and the contact.
  • Polarized housing: Prevents mismating and ensures correct insertion.
  • Compact design: Allows for high-density mounting on circuit boards.
  • Durable material: Constructed from high-quality materials for long-lasting performance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable connections: Crimp termination ensures consistent and dependable electrical contact.
  • Easy installation: Simple crimping process streamlines assembly.
  • Space saving: Compact design optimizes board space.
  • Protection: Housing protects the contacts from damage and environmental factors.
  • Versatile application: Suitable for a wide range of industries and equipment.

This receptacle housing accepts a specific range of wire gauges (consult the datasheet for details). It is designed to work with corresponding crimp contacts from the JST WS series. When properly crimped and inserted, the 20022WS-06(P) provides a secure and durable connection that withstands vibration and other environmental stresses, making it ideal for demanding applications. It is vital to consult the manufacturer's datasheet for complete specifications including voltage and current ratings, wire gauge compatibility, and mating connector information.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess