EN
  • EN
  • DE

22FKZ-SM1-1-TB(LF)(SN)

Part No 22FKZ-SM1-1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035677-22FKZ-SM1-1-TB(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22FKZ-SM1-1-TB(LF)(SN) CAD Model

Description

The 22FKZ-SM1-1-TB(LF)(SN) is a 2.2mm pitch crimp style connector manufactured by JST Sales America Inc. It is part of the FKZ series of wire-to-board disconnectable connectors, designed for high-density mounting and reliable electrical connections.

Applications:

  • Industrial Control Equipment: Used for connecting sensors, actuators, and other control devices.
  • Office Automation Equipment: Employed in printers, scanners, and other office machines.
  • Measuring Equipment: Found in various instruments for data acquisition and signal transmission.
  • Consumer Electronics: Used in devices such as TVs, audio equipment, and home appliances.
  • Amusement Equipment: Utilized in gaming machines and other entertainment devices.

Features:

  • Disconnectable Crimp Style: Allows for easy and secure wire termination and disconnection.
  • High Density Mounting: Compact design enables high-density connection of multiple circuits.
  • 2.2mm Pitch: Provides a small footprint while maintaining robust electrical performance.
  • Tin Plating: Ensures reliable electrical contact and corrosion resistance.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Reliable Connection: Crimp-style termination provides a secure and durable electrical connection.
  • Space Saving: High-density design allows for efficient use of board space.
  • Easy Assembly: Crimp terminals simplify the wiring process.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The 22FKZ-SM1-1-TB(LF)(SN) connector features a housing made of Polyamide (PA) 66, which offers excellent electrical insulation and mechanical strength. The contacts are made of tin-plated brass, providing good conductivity and corrosion resistance. It is designed for use with 28-24 AWG wires. The (LF) indicates that the product is lead-free. The (SN) likely refers to the tin plating on the contact. It is specifically designed to mate with the corresponding header in the FKZ series. This connector ensures a reliable and stable connection in various applications, providing efficient signal and power transmission. Its compact size and ease of assembly make it a popular choice for designers seeking a high-performance, space-saving connector solution.

You May Also Be Interested in

Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Intel
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess