EN
  • EN
  • DE

30R-JMDSS-G-1-TF

Part No 30R-JMDSS-G-1-TF
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Cut Tape (CT)
Status Obsolete
Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Style SMD
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 4.5mm, 5mm, 6mm
Height Above Board 0.122" (3.10mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 728999-30R-JMDSS-G-1-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30R-JMDSS-G-1-TF CAD Model

Description

The JST Sales America Inc. 728999-30R-JMDSS-G-1-TF connector is a receptacle connector designed for board-to-board interconnects.

  • Pitch: 0.020 inches (0.5mm)
  • Mounting: Surface Mount Technology
  • Contact Finish: Gold
  • Packaging: Cut Tape
  • Mated Stacking Height: 4.5mm, 5mm, and 6mm
  • Height Above Board: 0.122 inches (3.10mm)
  • Status: Obsolete
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4440 $57.7600
100+ $1.1850 $118.5000
155+ $1.1478 $177.9090
210+ $1.1108 $233.2680
270+ $1.0738 $289.9260
360+ $0.9627 $346.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess