EN
  • EN
  • DE

32FLZ-RSM2-R-TB(LF)(SN)

Part No 32FLZ-RSM2-R-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 759107-32FLZ-RSM2-R-TB(LF)(SN)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32FLZ-RSM2-R-TB(LF)(SN) CAD Model

Description

The 32FLZ-RSM2-R-TB(LF)(SN) is a Flat Flex Cable (FFC) manufactured by JST Sales America Inc. FFCs are commonly used to connect electronic components in devices where space is a constraint and flexibility is required. This particular FFC likely has 32 conductors (indicated by '32' in the part number) and features a specific terminal style for connection.

Applications:

  • LCD and LED Displays
  • Laptop Computers
  • Printers
  • Scanners
  • Digital Cameras
  • Mobile Phones
  • Automotive Electronics

Features:

  • High Flexibility: Allows for bending and folding without damage to the conductors.
  • Space-Saving Design: Compact and thin profile suitable for dense electronic assemblies.
  • Precise Pitch: Ensures reliable connection with compatible connectors.
  • RoHS Compliant: Lead-free construction for environmental compliance.
  • Durable Construction: Resistant to wear and tear from repeated bending.

Benefits:

  • Simplified Wiring: Streamlines the connection process compared to discrete wires.
  • Reduced Assembly Time: Pre-terminated conductors allow for quick and easy installation.
  • Improved Signal Integrity: Consistent conductor spacing minimizes signal interference.
  • Increased Reliability: Durable construction ensures long-lasting performance.
  • Enhanced Design Flexibility: Enables compact and innovative product designs.

Additional Details:

The 'LF' in the part number likely indicates that the cable is lead-free, complying with RoHS standards. The '(SN)' likely refers to a tin plating on the termination. Detailed specifications such as conductor pitch, insulation material, voltage rating, and current carrying capacity can be found in the JST datasheet. Proper handling and termination techniques are crucial for ensuring reliable connections and preventing damage to the cable. Bending radius limitations should also be considered to avoid stress on the conductors. Verify connector compatibility and proper insertion procedures for optimal performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.6722
Wurth Electronics Inc
Lowest to $2.6391
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Omron
Lowest to $0.5279
Hirose Electric Co Ltd
Lowest to $1.0011
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $2.0374
Hirose Electric Co Ltd
Lowest to $2.9105
Hirose Electric Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess