EN
  • EN
  • DE

36FLZ-SM1-R-TB

Part No 36FLZ-SM1-R-TB
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 36POS 0.50MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Series FLZ
Packaging Reel package
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 36
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin-Lead
Housing Material Polyamide (PA46), Nylon 4/6
Actuator Material Polyamide (PA46), Nylon 4/6
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Gray
Actuator Color Black
Win Source Part Number 763406-36FLZ-SM1-R-TB
Popularity Medium
Supply and Demand Status Limited
Family Name FLZ
Introduction Date December 19, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 36FLZ-SM1-R-TB CAD Model

Description

The JST Sales America Inc. electronic component is manufactured by JST Sales America Inc..

  • Win Source Part Number: 763406-36FLZ-SM1-R-TB
  • Series: FLZ
  • Connector Type: FFC, FPC
  • Positions: 36
  • Pitch: 0.020" (0.50mm)
  • Mounting Type: Surface Mount, Right Angle
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Housing Material: Polyamide (PA46), Nylon 4/6
  • Actuator Material: Polyamide (PA46), Nylon 4/6
  • Flammability Rating: UL94 V-0
  • Housing Color: Gray
  • Actuator Color: Black
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • FFC, FPC Thickness: 0.30mm
  • RoHS Compliance: Non-Compliant
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
FFC/FPC Connector 12 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Lowest to $0.8732
AVX Corporation
046214008000800/+ KYOCERA AVX FFC & FPC Connectors FPC 0.5MM 08POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
505110-0692 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 6Ckt datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52435-2271 Molex FFC & FPC Connectors RA SMT ZIF TOP 22P GOLD datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
200528-0040 Molex FFC & FPC Connectors 1.0 FPC ZIF DBL BTM CONT 4CKT RA FD19 datasheet, inventory, & pricing.
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess