EN
  • EN
  • DE

ACHTP-02V-S

Part No ACHTP-02V-S
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN PLUG ACH W-W 2POS 1.2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Series ACH
Packaging Bulk
Connector Type Plug
Contact Type Male Pin
Number of Positions 2
Pitch 0.047" (1.20mm)
Number of Rows 1
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Note Contacts Not Included
Win Source Part Number 766908-ACHTP-02V-S
Popularity Medium
Supply and Demand Status Limited
Family Name ACHTP
Introduction Date August 28, 2007
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ACHTP-02V-S CAD Model

Description

The 766908-ACHTP-02V-S connector is a plug type connector that is ideal for use in various electronic applications.

  • Series: ACHTP
  • Connector Type: Plug
  • Pitch: 1.20mm
  • Termination: Crimp
  • Mounting: Free-hanging (In-Line)
  • Color: Natural
  • Popularity: Medium
  • Supply and Demand: Limited
  • Operating Temperature: -25°C to 85°C
  • RoHS Compliance: Yes
  • Packaging: Bulk

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1682 $50.4600
725+ $0.1381 $100.1225
1,125+ $0.1337 $150.4125
1,550+ $0.1294 $200.5700
2,000+ $0.1251 $250.2000
2,675+ $0.1122 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess