EN
  • EN
  • DE

B02P-VL

Part No B02P-VL
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER VERT 2POS 6.2MM / Connector Header Through Hole 2 position 0.244" (6.20mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series VL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.244" (6.20mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Post 0.142" (3.60mm)
Insulation Height 0.646" (16.40mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -25°C ~ 90°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 20A
Voltage Rating 600V
Mated Stacking Heights 29.2mm
Base Product Number B02P
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-2361,B02PVL
Standard Package 100
Win Source Part Number 1227187-B02P-VL
Ultra Librarian 3D Model Ultra Librarian B02P-VL CAD Model

Description

B02P-VL from JST Sales America Inc. is a circular connector housing designed for interconnect applications where dependable cable-to-board or wire-interface packaging is important to overall system reliability. In practical designs, connector housings like this are selected for equipment that must support organized assembly, serviceability, and consistent mating performance across production runs. Engineers may consider this part for industrial controls, consumer electronics, instrumentation, and other compact electronic assemblies that use JST connectivity solutions. Its value is typically in supporting established connector ecosystems from a recognized manufacturer, helping streamline sourcing and maintenance in repeat builds. The current lifecycle status for B02P-VL is information not available, so design teams should confirm availability directly with JST Sales America Inc. or authorized distribution before locking it into new programs. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer declaration, or distributor compliance documentation.

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3058 $50.4570
400+ $0.2509 $100.3600
620+ $0.2431 $150.7220
855+ $0.2352 $201.0960
1,100+ $0.2274 $250.1400
1,475+ $0.2039 $300.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess