EN
  • EN
  • DE

B02P-XL-HDS (LF)(SN)

Part No B02P-XL-HDS (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002732-B02P-XL-HDS (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02P-XL-HDS (LF)(SN) CAD Model

Description

The B02P-XL-HDS (LF)(SN) is a 2-position connector from JST Sales America Inc., part of the XL series. The (LF) designation indicates that it is lead-free, and (SN) likely refers to tin plating. It's designed for wire-to-board connections, providing a secure and reliable electrical connection.

Applications:

  • Wire-to-Board Connections: Connecting wires to printed circuit boards (PCBs).
  • Power Supplies: Connecting power cables to electronic devices.
  • Signal Connections: Transmitting data signals between boards and components.
  • Control Systems: Connecting sensors and actuators to control circuits.
  • Consumer Electronics: Used in various electronic devices, such as appliances, audio equipment, and video equipment.

Features:

  • 2-Position Connector: Accommodates two wires.
  • XL Series: Part of JST's XL series of connectors.
  • Wire-to-Board Connector: Designed for connecting wires to PCBs.
  • Lead-Free (LF): Compliant with RoHS standards.
  • Tin Plated (SN): Provides good solderability and corrosion resistance.

Benefits:

  • Secure Connection: Provides a reliable and stable electrical connection.
  • Easy to Use: Simple to assemble and disassemble.
  • Compact Design: Saves space on the PCB.
  • RoHS Compliant: Environmentally friendly.
  • Durable Construction: Withstands harsh environmental conditions.

Additional Details:

The B02P-XL-HDS (LF)(SN) connector is typically used with crimp terminals that are attached to the wires before insertion into the connector housing. Key specifications include the wire gauge range, voltage rating, and current rating. It is crucial to consult the official JST catalog or datasheet for detailed mechanical dimensions, mating information, and application notes to ensure proper selection and installation. JST is a reputable manufacturer of connectors, and this device is expected to provide reliable performance in a variety of wire-to-board connection applications.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess