EN
  • EN
  • DE

B04B-XASS-1-T (LF)(SN)

Part No B04B-XASS-1-T (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description Conn Shrouded Header (4 Sides) HDR 4 POS 2.5mm Solder ST Top Entry Thru-Hole Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Gender Male
Mount Through Hole
RoHS Compliant
Win Source Part Number 1116699-B04B-XASS-1-T (LF)(SN)
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B04B-XASS-1-T (LF)(SN) CAD Model

Description

The B04B-XASS-1-T (LF)(SN) is a 4-position housing from JST's XA series of wire-to-board and wire-to-wire connectors. This housing provides a secure and reliable connection for various electronic applications, and it is a crimp style connector.

Applications

  • Internal wiring in electronic equipment.
  • Signal and power connections in consumer electronics.
  • Automotive electronics.
  • Industrial control systems.
  • Power supplies.

Features

  • 4 positions for accepting crimp contacts.
  • PA (Polyamide) housing material for durability and insulation.
  • Polarization features to prevent incorrect mating.
  • Secure locking mechanism for reliable connection.
  • RoHS compliant (LF = Lead-Free).
  • Tin plating (SN) for improved solderability.
  • Designed for wire-to-board and wire-to-wire connections.
  • Crimp style connector.

Benefits

  • Reliable connection: The locking mechanism prevents accidental disconnections.
  • Durable construction: The PA housing material provides excellent mechanical strength and electrical insulation.
  • Easy to use: Simple crimping and mating process.
  • RoHS compliance: Environmentally friendly, lead-free construction.
  • Polarization: Ensures correct mating and prevents damage.
  • Versatile: Suitable for both wire-to-board and wire-to-wire connections.

Additional Details

The B04B-XASS-1-T (LF)(SN) housing is designed to mate with JST's XA series crimp contacts, ensuring a secure and gas-tight connection. The (LF)(SN) designation indicates that the part is lead-free and has a tin plating. The -T indicates tape packaging for automated assembly. Mating headers or housings are required for a complete connection. Proper crimping tools are required for achieving a reliable and secure connection. Voltage and current ratings are dependent on the selected contacts and application requirements. Ensure compatibility with the chosen wire gauge and mating connector. Check the JST documentation for complete specifications and recommended tooling.

You May Also Be Interested in

Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 4POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0669 $50.1750
1,825+ $0.0549 $100.1925
2,820+ $0.0532 $150.0240
3,885+ $0.0515 $200.0775
5,025+ $0.0498 $250.2450
6,730+ $0.0446 $300.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess