EN
  • EN
  • DE

B04B-VYHSK-D-1 (LF)(SN)

Part No B04B-VYHSK-D-1 (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description B04B-VYHSK-D-1 (lf)(sn); Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998430-B04B-VYHSK-D-1 (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B04B-VYHSK-D-1 (LF)(SN) CAD Model

Description

The B04B-VYHSK-D-1 (LF)(SN) is a 4-position crimp-style connector header manufactured by JST Sales America Inc. It is part of the VYH series, known for its compact design and reliable performance in wire-to-board connections. The connector is designed to meet the demands of high-density mounting and is suitable for a variety of applications where space is limited. The (LF)(SN) designation indicates that the connector is lead-free and utilizes tin (Sn) plating.

Applications:

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and home appliances for internal wire connections.
  • Industrial Equipment: Employed in control panels, machinery, and other industrial applications requiring secure and compact connections.
  • Automotive Electronics: Found in various automotive systems for connecting electronic control units (ECUs) and other components.
  • Medical Devices: Utilized in medical equipment where reliable and space-saving connections are crucial.
  • Office Automation Equipment: Used in printers, copiers, and other office machines for internal wiring and signal connections.

Features:

  • Compact Design: The VYH series is designed for high-density mounting, making it ideal for applications with limited space.
  • Crimp-Style Connection: Provides a secure and reliable connection between wires and the connector.
  • 4 Positions: Accommodates four individual wires, allowing for multiple signal or power connections.
  • Lead-Free: Compliant with RoHS standards, ensuring that the connector is environmentally friendly.
  • Tin (Sn) Plating: Provides excellent corrosion resistance and solderability.
  • VYH Series: Part of a well-established series known for its reliability and performance.

Benefits:

  • Space Saving: The compact design allows for efficient use of space on printed circuit boards (PCBs).
  • Reliable Connection: The crimp-style connection ensures a secure and stable electrical connection, reducing the risk of disconnections.
  • Easy Installation: The connector is designed for easy and efficient crimping, simplifying the assembly process.
  • Environmentally Friendly: The lead-free construction helps reduce environmental impact and complies with RoHS regulations.
  • Corrosion Resistance: The tin plating provides excellent protection against corrosion, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial equipment.

Additional Details:

The B04B-VYHSK-D-1 (LF)(SN) connector is typically used with compatible housings and crimp terminals from the JST VYH series. It has a pitch of 2.5mm. Its dimensions are optimized for automated assembly processes, contributing to increased production efficiency. Proper crimping tools and techniques are essential to ensure the integrity and reliability of the connection. Detailed specifications, including voltage and current ratings, can be found in the JST product datasheet for the VYH series.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess