EN
  • EN
  • DE

B05B-F32SK-GGYR(LF)(AU)

Part No B05B-F32SK-GGYR(LF)(AU)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047306-B05B-F32SK-GGYR(LF)(AU)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B05B-F32SK-GGYR(LF)(AU) CAD Model

Description

The B05B-F32SK-GGYR(LF)(AU) is a 5-position crimp-style connector header manufactured by JST (Japan Solderless Terminal) Sales America Inc. It belongs to the F32SK series, designed for wire-to-board connections in electronic applications. The (LF)(AU) designation signifies that the connector is lead-free and features a gold plating on the contacts.

Applications:

  • Automotive Electronics: Used in automotive wiring harnesses for connecting sensors, actuators, and control units.
  • Industrial Automation: Employed in industrial control systems for signal and power connections.
  • Medical Equipment: Integrated into medical devices for reliable wire-to-board connections.
  • Consumer Electronics: Used in various consumer electronic products for internal wiring.
  • Data Communication: Found in networking equipment for signal transmission.

Features:

  • 5 Positions: Accommodates five individual wires for connection.
  • Crimp Style: Requires crimping tools to attach wires securely to the connector contacts.
  • Wire-to-Board Connection: Designed for connecting wires directly to a printed circuit board (PCB).
  • F32SK Series: Part of JST's F32SK series, offering compact design and reliable performance.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives.
  • Gold Plating: Provides excellent corrosion resistance and reliable electrical contact.

Benefits:

  • Reliable Connection: Ensures a secure and stable electrical connection between wires and the PCB.
  • Corrosion Resistance: Gold plating provides excellent resistance to corrosion, ensuring long-term reliability.
  • Compact Design: Saves space on the PCB, allowing for higher component density.
  • Easy Assembly: Wires can be easily crimped to the connector contacts.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Additional Details:

The B05B-F32SK-GGYR(LF)(AU) is typically constructed from high-quality plastic materials with gold-plated brass or copper alloy contacts. Key specifications include voltage and current ratings, wire gauge compatibility, and operating temperature range. Appropriate mating connectors and crimping tools are necessary for proper assembly. Designers should refer to the manufacturer's datasheet for detailed dimensions, electrical characteristics, and recommended crimping procedures to ensure a secure and reliable connection.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Toko America Inc.
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess