EN
  • EN
  • DE

B10B-PH-SM4-TB(LF)(SN)

Part No B10B-PH-SM4-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER PH TOP 10POS 2MM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 10
Number of Positions Loaded All
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.260" (6.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating 2A
Voltage Rating 100V
Mated Stacking Heights 8.6mm
Win Source Part Number 1021325-B10B-PH-SM4-TB(LF)(SN)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B10B-PH-SM4-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 1021325-B10B-PH-SM4-TB(LF)(SN) header connector is a male pin type connector with a pitch of 0.079 inches (2.00mm) and a voltage rating of 100V.

  • Fastening Type: detent lock
  • Termination: solder
  • Shrouded: with 4 walls
  • Current Rating: 2A
  • Mated Stacking Height: 8.6mm
  • Insulation Material: polyamide (PA6T) and nylon 6T
  • Contact Material: copper alloy
  • Application: board to cable/wire
  • Material Flammability Rating: UL94 V-0
  • Popularity: medium
  • Availability: widely used

You May Also Be Interested in

Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5729 $51.5610
215+ $0.4701 $101.0715
330+ $0.4554 $150.2820
455+ $0.4407 $200.5185
590+ $0.4260 $251.3400
790+ $0.3820 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess