EN
  • EN
  • DE

B3B-XH-A (LF)(SN)

Part No B3B-XH-A (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description Headers & Wire Housings XH HEADER (TOP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Headers
Type Crimp Style
Number of Positions 3 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 1 Row
Mounting Style PCB Mount
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series XH
Application Wire-to-Board
Wire Gauge 30 AWG to 22 AWG
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Current Rating 3 A
Voltage Rating 250 VAC, 250 VDC
Brand JST Commercial
Housing Color White
Product Type Headers & Wire Housings
Standard Pack Qty 1000
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian B3B-XH-A (LF)(SN) CAD Model

You May Also Be Interested in

Molex, LLC
43045-1623 Molex Headers & Wire Housings Microfit 3.0 RA PTH clip 30Au DR 16Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
39-29-1107 Molex Headers & Wire Housings 10 CKT R/A HEADER datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
39-01-3023 Molex Headers & Wire Housings 2 CKT PLUG HOUSING datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
502352-0401 Molex Headers & Wire Housings WTB Header SR RA 4 Crcts Tin Plating BL datasheet, inventory, & pricing.
Lowest to $0.4996
Molex, LLC
43645-0800 Molex Headers & Wire Housings MICRO-FIT 3.0 RECEPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
SM05B-XASS-BN-TB(LF)(SN) JST Commercial Headers & Wire Housings XA HEADER (SMT SIDE) datasheet, inventory, & pricing.
Lowest to $1.0827
Molex, LLC
51216-0600 Molex Headers & Wire Housings 2.0 WtB Rec Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642
JST Sales America Inc.
BM26B-ZPDSS-TF(LF)(SN) JST Commercial Headers & Wire Housings ZPD HEADER (SMT TOP) datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,820+ $0.0655 $250.2100
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess