EN
  • EN
  • DE

LENOVO 46C9702 - IBM Flex 80MM Single fan

Part No LENOVO 46C9702 - IBM Flex 80MM Single fan
Manufacturer Lenovo
Catalog Fan
Description IBM Flex 80MM Single fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427148-LENOVO 46C9702 - IBM Flex 80MM Single fan
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C9702 - IBM Flex 80MM Single fan CAD Model

Description

The LENOVO 46C9702 is a strategically designed 80mm single fan unit optimized for the IBM Flex series, embodying a key solution for thermal management within these innovative server systems. Incorporating advanced airflow dynamics and noise reduction technologies, the 46C9702 fan provides efficient cooling for the Flex system's high-density configurations, ensuring that performance is not hindered by thermal constraints. Its construction prioritizes compatibility and effectiveness, securing the system’s integrity by maintaining a controlled temperature environment, crucial for the longevity of sensitive components. The fan's dimensions are meticulously calculated to deliver maximum airflow while maintaining a low acoustic profile, affirming Lenovo's commitment to creating conducive work environments. This 80mm fan showcases Lenovo's foresight in producing versatile and robust cooling solutions that align with the evolving needs of modern data centers and computing networks.

You May Also Be Interested in

Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN R720 R720XD SC8000 DR4100 DR6000
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN R430
Need more? Email Us
Dell
FAN VRTX
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess