EN
  • EN
  • DE

B4B-PH-SM4-TB

Part No B4B-PH-SM4-TB
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Description 2.0mm pitch/Disconnectable Insulation displacement and Crimp style connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818548-B4B-PH-SM4-TB
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.260" (6.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA6T), Nylon 6T
Features Solder Retention
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 2A
Voltage Rating 100V
Ultra Librarian 3D Model Ultra Librarian B4B-PH-SM4-TB CAD Model

Description

The B4B-PH-SM4-TB is a 4-position, 2mm pitch, SMT header from JST's PH series. This header is designed for board-to-wire connections in a variety of electronic devices.

Applications:

  • Consumer electronics
  • Industrial control equipment
  • Medical devices
  • Automotive electronics
  • Data and telecommunications equipment

Features:

  • Compact Design: Its 2mm pitch allows for high-density mounting, saving valuable board space.
  • SMT Termination: Designed for Surface Mount Technology (SMT) soldering, enabling automated assembly processes.
  • Secure Connection: The PH series is known for its reliable and secure connection, ensuring signal integrity.
  • Durable Construction: Made with high-quality materials to withstand harsh environments and ensure long-term reliability.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.

Benefits:

  • Reduced Board Space: The compact size allows for more components to be placed on the PCB.
  • Automated Assembly: SMT compatibility reduces manual labor and increases production efficiency.
  • Reliable Connection: Ensures stable signal transmission, minimizing the risk of intermittent connections.
  • Long-Term Durability: Withstands vibration, temperature variations, and other environmental factors.
  • Cost-Effective: The PH series offers a balance of performance and affordability.

Additional Details:

The B4B-PH-SM4-TB header has a voltage rating of 100V AC/DC and a current rating of 2A AC/DC. It is made of a high-temperature resistant resin, allowing it to withstand reflow soldering temperatures. The contacts are made of phosphor bronze and tin-plated for corrosion resistance and good electrical conductivity. This header is RoHS compliant, meaning it is free of hazardous substances. The mating connector is the PH series crimp style connector.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1405 $50.5800
760+ $0.1316 $100.0160
1,180+ $0.1272 $150.0960
1,695+ $0.1183 $200.5185
2,200+ $0.1138 $250.3600
2,745+ $0.1094 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,853 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess