EN
  • EN
  • DE

B4B-XH-2-TV4

Part No B4B-XH-2-TV4
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description 2.5mm pitch/Disconnectable Crimp style connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0721+Rohs
Reference case ROHS
Manufacturer JST Sales America Inc.
Win Source Part Number 722488-B4B-XH-2-TV4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B4B-XH-2-TV4 CAD Model

Description

The JST B4B-XH-2-TV4 is a 4-position, 2.5mm pitch, XH series crimp-style connector header designed for board-to-wire connections. This through-hole header is made of glass-filled nylon and is commonly used in a wide range of electronic equipment.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial control equipment
  • Medical devices
  • HVAC systems
  • Lighting systems

Features

  • Number of Positions: 4
  • Pitch: 2.5mm (0.098")
  • Mounting Type: Through Hole
  • Mating Connector: XH Series Crimp Housing
  • Material: Glass-filled Nylon (UL94V-0 rated)
  • Current Rating: 3A AC, DC (AWG #22)
  • Voltage Rating: 250V AC, DC
  • Temperature Range: -25°C to +85°C (including temperature rise in applying electrical current)

Benefits

  • Compact Design: The 2.5mm pitch allows for high-density connections in space-constrained applications.
  • Reliable Connection: Crimp-style termination ensures a secure and durable electrical connection.
  • Ease of Assembly: Through-hole mounting simplifies board assembly and soldering.
  • Flame Retardant: The UL94V-0 rated nylon material provides excellent flame resistance.
  • Versatile: Suitable for a wide range of wire sizes (typically AWG #22 to #28).

Additional Details

The B4B-XH-2-TV4 is designed to mate with the XH series crimp housings, offering a complete wire-to-board connection solution. The glass-filled nylon construction provides enhanced mechanical strength and dimensional stability. It's crucial to use the correct crimping tool specified by JST to ensure a reliable and gas-tight crimp connection. This part is RoHS compliant, meaning it meets environmental standards restricting the use of hazardous substances.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5401 $59.4110
265+ $0.4432 $117.4480
405+ $0.4294 $173.9070
560+ $0.4155 $232.6800
720+ $0.4017 $289.2240
965+ $0.3601 $347.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess